Single Flatscreen Arm
Features:
Single arm for one screen
360° screen rotation
Both clamp mount and grommet mount included
Fits maximum 2-5/16†thick material
Maximum screen weight 17 lbs
Solid aluminum and steel construction
Available with both 3†and 4†VESA bracket
| US Futaba, Inc. | |
|---|---|
| Product Category | Operator Interface Mounts and Arms |
| Product Number | 60748 83 034 |
| Product Name | Flatscreen Arms |