US Futaba, Inc. Datasheets for Casters
Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more
| Product Name | Notes |
|---|---|
| Twin Wheel Castor with Threaded Stem Features: Stem dimensions: Thread 5/16-18, length 3/4" Capacity/castor: 1-9/16"(40mm) 55 lbs 2" (50mm) 77 lbs 2-3/8" (60mm) 99lbs (special order) |