US Futaba, Inc. Datasheets for Knobs (industrial)
Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. They are usually made out of metal, plastic, or rubber and are available in a variety of sizes, colors, and finishes.
Knobs (industrial): Learn more
| Product Name | Notes |
|---|---|
| Moby Push Knob Features: Push knob with door catch function For door thickness from 13 to 35 mm Push knob lock in zamac Housing and strike plate in black plastic... | |
| Solid Steel Knob Features: Height: 1-1/8" Width: 1-3/16" Special Order only â€" call for current pricing, minimum order quantities, and lead-time. | |
| Steel Bar Pull Features: Material thickness 1/2†Height 1-1/4†C.C. = hole distance center to center S/O = Special order - contact us for current pricing and minimum order quantities... |