US Futaba, Inc. Datasheets for Drawer Slides

Drawer slides use guides, bearings or rollers to support drawers and facilitate linear motion.
Drawer Slides: Learn more

Product Name Notes
Dynaslide 3508 Features: 3/4 extension Center mount Adjustment: 1-3/8†Load rating: 35 lbs (all lengths) Electro zinc finish (black available) Lengths: 12â€â€" 24†Packaging: 40 pieces per carton Friction disconnect...
Dynaslide 35501 Features: Full extension Side mount Height: 2-13/16†(71.4 mm) Side spacing: 15/16†(23.8 mm) Load rating: 500 lbs (18†length) Electro zinc finish (black available) Lengths: 14†â€"...
Dynaslide 3554 Features: 3/4 extension Cabinet members/brackets mount to underside of unit; drawer members are side mounted Height Adjustable: 2-7/8†- 3-3/8†- 3-3/4†Load rating: 60 lbs Electro zinc...
Dynaslide 3601 Features: Side mount Height: 1-7/16†(36 mm) Side spacing: 1/2†(12.7 mm) Load rating: 75 lbs (18†length) Electro zinc finish (black available) Lengths: 10†â€" 24†Packaging:...
Dynaslide 3611 Features: Side mount Height: 1-3/8†(35.3 mm) Side spacing: 1/2†(12.7 mm) Load rating: 75 lbs (18†length) Electro zinc finish (black available) Lengths: 12â€â€" 28†Packaging: 20...
Dynaslide 4634 Features: 1†over travel Side mount Height: 1-13/16†(45.4 mm) Side spacing: 1/2†(12.7 mm) Load rating: 100 lbs (22†length) Electro zinc finish (black available) Lengths: 10â€
Dynaslide 4658 Features: Full Extension Side Mount Height: 1-13/16" (45.5 mm) Side Spacing: 1/2" (12.7 mm) Load Rating: 100 lbs(18" length) 304 Stainless Steel Patented Butterfly Release for easy disconnect...
Dynaslide 4678 Features: Full extension Side mount Height: 1-13/16†(45.4 mm) Side spacing: 1/2†(12.7 mm) Load rating: 100 lbs (18†length) Electro zinc finish (black available) Lengths: 14†â€"...
Dynaslide 5301 Features: 1†over travel Side mount Height: 2-1/8†(53.09 mm) Side spacing: 3/4†(18.81 mm) Load rating: 200 lbs (18†length) Electro zinc finish (black available) Lengths: 12â€
Economy Edition 5727 Features: Side mount Load rating: 33 lbs Black electro zinc plated Lengths: 14â€â€" 22†Packaging: 12 pair per carton Unique bracket design Pre-drilled for mounting plates Pre-drilled...
Premium quality by harn Features: Self-closing Load rating: 100 lbs (22†length) Double out-stop safety feature Locked-in position when extended 32 mm mounting system Lengths: 10â€â€" 28†White epoxy coated...
Repon NJ-24034 Features: 1†over travel Side mount Height: 4†(101.6 mm) Side spacing: 1/2†(+ 1/32†- 0â€), 12.7 mm (+ 0.38 mm â€" 0 mm) Load rating: 150...
Repon NJ-31733 Features: 1†over travel Side mount Height: 1-13/16†(45.7 mm) Side spacing: 1/2†(+ 1/32â€- 0â€), 12.7 mm (+ 0.38 mm - 0 mm) Load rating: 100 lbs...
Repon NJ-35D08 Features: Full extension Side mount Height: 1-13/16†(45.7 mm) Side spacing: 1/2" (12.7 mm + 0.38 mm â€" 0 mm) Load rating: 100 lbs (22â€) Electro zinc finish...
Repon NJ-38D58 Features: Full extension Side mount Height: 1-13/16†(45.7 mm) Side spacing: 1/2†(+ 1/32†â€" 0â€), 12.7 mm (+ 0.38 mm â€" 0 mm) Load rating: 100 lbs...
Repon NJ-74006 Features: 1†over travel Side mount with mounting brackets Height: 2-3/4†(69.8 mm) Side spacing: 7/8†(+ 1/32†- 0â€), 22.5 mm (+ 0.38 mm - 0 mm)...
Single Extension â€" Self-closing Features: Self-closing 1.2mm thickness Double out-stop safety feature Locked-in position when extended 32 mm mounting system Lengths: 10â€â€" 24†White epoxy coated finish Special order colors...
Soft Close â€" Full Extension Features: Intergrated Soft Close system Load rating: 100 lbs (21†length) Excellent lateral stability Easy installation Front height adjustment (Tool free) 50,000 cycle test certified...