MAXPRO Technologies, Inc. Datasheets for Rupture Discs and Burst Discs
Rupture discs and burst discs are designed to open and relieve overpressure, high temperature, or vacuum conditions at a predetermined differential pressure or specific temperature. They may be thermally or mechanically actuated.
Rupture Discs and Burst Discs: Learn more
| Product Name | Notes |
|---|---|
| Minimum rupture disc pressure ratings should be at least 110% of system operating pressure. The standard material is Inconel. The pressure range indicated is at room temperature (72°F). Pressure Range... |