Minimum rupture disc pressure ratings should be at least 110% of system operating pressure. The standard material is Inconel. The pressure range indicated is at room temperature (72°F).
Pressure Range (psi): 6,305 - 6,890
| MAXPRO Technologies, Inc. | |
|---|---|
| Product Category | Rupture Discs and Burst Discs |
| Product Number | RD-6500 |
| Product Name | 1/4" Angular Seat Rupture Disc |