Raise3D Technologies, Inc. Datasheets for Rapid Prototyping Equipment

Rapid prototyping equipment produces a three-dimensional (3D) paper, plastic, wax, ceramic or metal prototype or pattern.
Rapid Prototyping Equipment: Learn more

Product Name Notes
Cost-effective Metal Printing Made Possible MetalFuse offers a complete solution, consisting of an indirect metal 3D printing process, paired with a special edition of ideaMaker compatible with MIM equipment. With...
Flexible Manufacturing Productivity for Composite End-Use-Part Based on FFF Process Build Size: 500 x 500 x 500 mm (Single and Dual Extruder Printing) Maximum Printing Speed: 300 mm/s Maximum Heating...
Advanced 3D printing capabilities for desktop engineering, schools, and small batch manufacturing.
An IDEX 3D printer optimized for carbon fiber-reinforced filaments making the printer well suited for applications requiring parts with a high strength-to-weight ratio.
Forged from the Pro2 Series, Raise3D's newly launched Pro3 Series professional dual extruder 3D printers meet the needs of both production and multi-sized rapid prototyping, with high precision and round-the-clock...
Raise3D's award-winning Pro2 Series is recognized as a benchmark and gold standard for professional 3D printing applications and 24/ 7 reliability. From Raise3D's Pro2 Series is the Pro2 and the...
The Raise3D DF2 solution is a Digital Light Printing (DLP) printing system that provides fast printing speeds, smooth surfaces, high precision, and exceptional reliability. It is designed for engineering prototyping,...
The Raise3D Pro3 HS Series is a powerful professional-grade machine that builds upon the various performance improvements introduced on Raise3D's flagship Pro3 Series. It improves on printing speed, production efficiency...
The Raise3D Pro3 Plus HS Series is a powerful professional-grade machine that builds upon the various performance improvements introduced on Raise3D's flagship Pro3 Series. It improves on printing speed, production...