Raise3D Technologies, Inc. 3D Printer MetalFuse

Description
Cost-effective Metal Printing Made Possible MetalFuse offers a complete solution, consisting of an indirect metal 3D printing process, paired with a special edition of ideaMaker compatible with MIM equipment. With this solution, MetalFuse’s advantages include low overhead costs and the ability to perform batch production. MetalFuse saves more energy and is more environmentally friendly when compared to processes such as CNC and SLM (Selective Laser Melting). New Technology,A Leap in Efficiency MetalFuse utilizes the Catalytic Debinding process, which leads to 60% off in processing time, and an increase of the part’s density to up to 97% of wrought iron’s density. Build Volume 300 × 300 × 300 mm/ 11.8 × 11.8 × 11.8 inch Supported Materials Ultrafuse 316L, Ultrafuse 17-4 PH Operating Ambient Temperature 15-30°C, 10-90% RH Non-Condensing Slicing Software ideaMaker Metal
Datasheet
Description
Cost-effective Metal Printing Made Possible MetalFuse offers a complete solution, consisting of an indirect metal 3D printing process, paired with a special edition of ideaMaker compatible with MIM equipment. With this solution, MetalFuse’s advantages include low overhead costs and the ability to perform batch production. MetalFuse saves more energy and is more environmentally friendly when compared to processes such as CNC and SLM (Selective Laser Melting). New Technology,A Leap in Efficiency MetalFuse utilizes the Catalytic Debinding process, which leads to 60% off in processing time, and an increase of the part’s density to up to 97% of wrought iron’s density. Build Volume 300 × 300 × 300 mm/ 11.8 × 11.8 × 11.8 inch Supported Materials Ultrafuse 316L, Ultrafuse 17-4 PH Operating Ambient Temperature 15-30°C, 10-90% RH Non-Condensing Slicing Software ideaMaker Metal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer - MetalFuse - Raise3D Technologies, Inc.
Costa Mesa, CA, United States
3D Printer
MetalFuse
3D Printer MetalFuse
Cost-effective Metal Printing Made Possible MetalFuse offers a complete solution, consisting of an indirect metal 3D printing process, paired with a special edition of ideaMaker compatible with MIM equipment. With this solution, MetalFuse’s advantages include low overhead costs and the ability to perform batch production. MetalFuse saves more energy and is more environmentally friendly when compared to processes such as CNC and SLM (Selective Laser Melting). New Technology,A Leap in Efficiency MetalFuse utilizes the Catalytic Debinding process, which leads to 60% off in processing time, and an increase of the part’s density to up to 97% of wrought iron’s density. Build Volume 300 × 300 × 300 mm/ 11.8 × 11.8 × 11.8 inch Supported Materials Ultrafuse 316L, Ultrafuse 17-4 PH Operating Ambient Temperature 15-30°C, 10-90% RH Non-Condensing Slicing Software ideaMaker Metal

Cost-effective Metal Printing Made Possible

MetalFuse offers a complete solution, consisting of an indirect metal 3D printing process, paired with a special edition of ideaMaker compatible with MIM equipment. With this solution, MetalFuse’s advantages include low overhead costs and the ability to perform batch production. MetalFuse saves more energy and is more environmentally friendly when compared to processes such as CNC and SLM (Selective Laser Melting).

New Technology,A Leap in Efficiency

MetalFuse utilizes the Catalytic Debinding process, which leads to 60% off in processing time, and an increase of the part’s density to up to 97% of wrought iron’s density.

Build Volume
300 × 300 × 300 mm/ 11.8 × 11.8 × 11.8 inch

Supported Materials
Ultrafuse 316L, Ultrafuse 17-4 PH

Operating Ambient Temperature
15-30°C, 10-90% RH Non-Condensing

Slicing Software
ideaMaker Metal

Supplier's Site Datasheet

Technical Specifications

  Raise3D Technologies, Inc.
Product Category 3D Printers and Additive Manufacturing Machines
Product Number MetalFuse
Product Name 3D Printer
Printer Technology Printer Technology Selective Laser Melting (SLM); CNC
Unlock Full Specs
to access all available technical data

Similar Products

Large Scale 3D Printer - BigRep ONE - BigRep
Specs
Printer Technology Printer Technology Fused Deposition Modeling (FDM)
Print size length 39.5 inch (1003 mm)
Print size width 39.5 inch (1003 mm)
View Details
3D Printers - 1925468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Technology Printer Technology Fff
Print size length 12.99 inch (330 mm)
Print size width 9.45 inch (240 mm)
View Details
High-speed 3D printing - SMI-3DPR-100 - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Print size length 3.74 inch (95 mm)
Print size width 2.13 inch (54 mm)
Print size height 11.02 inch (280 mm)
View Details