Raise3D Technologies, Inc. 3D Printer RMF500

Description
Flexible Manufacturing Productivity for Composite End-Use-Part Based on FFF Process Build Size: 500 x 500 x 500 mm (Single and Dual Extruder Printing) Maximum Printing Speed: 300 mm/s Maximum Heating Bed Temperature: 110℃ Nozzle Type: Silicon Carbide Extrusion System: IDEX XY Precision: 1 micron Z Precision: 0.09765 micron Extruder Maximum Heating Temperature: 330℃ Print Bed Maximum Heating Temperature: 110℃
Datasheet
Description
Flexible Manufacturing Productivity for Composite End-Use-Part Based on FFF Process Build Size: 500 x 500 x 500 mm (Single and Dual Extruder Printing) Maximum Printing Speed: 300 mm/s Maximum Heating Bed Temperature: 110℃ Nozzle Type: Silicon Carbide Extrusion System: IDEX XY Precision: 1 micron Z Precision: 0.09765 micron Extruder Maximum Heating Temperature: 330℃ Print Bed Maximum Heating Temperature: 110℃
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer - RMF500 - Raise3D Technologies, Inc.
Costa Mesa, CA, United States
3D Printer
RMF500
3D Printer RMF500
Flexible Manufacturing Productivity for Composite End-Use-Part Based on FFF Process Build Size: 500 x 500 x 500 mm (Single and Dual Extruder Printing) Maximum Printing Speed: 300 mm/s Maximum Heating Bed Temperature: 110℃ Nozzle Type: Silicon Carbide Extrusion System: IDEX XY Precision: 1 micron Z Precision: 0.09765 micron Extruder Maximum Heating Temperature: 330℃ Print Bed Maximum Heating Temperature: 110℃

Flexible Manufacturing Productivity for Composite End-Use-Part Based on FFF Process

Build Size: 500 x 500 x 500 mm (Single and Dual Extruder Printing)

Maximum Printing Speed: 300 mm/s

Maximum Heating Bed Temperature: 110℃

Nozzle Type: Silicon Carbide

Extrusion System: IDEX

XY Precision: 1 micron

Z Precision: 0.09765 micron

Extruder Maximum Heating Temperature: 330℃

Print Bed Maximum Heating Temperature: 110℃

Supplier's Site Datasheet

Technical Specifications

  Raise3D Technologies, Inc.
Product Category 3D Printers and Additive Manufacturing Machines
Product Number RMF500
Product Name 3D Printer
Printer Technology Printer Technology FFF
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 3D Printer - BigRep IPSO 105 - BigRep
Specs
Printer Technology Printer Technology Fused Deposition Modeling (FDM)
Print size length 15.75 inch (400 mm)
Print size width 23.62 inch (600 mm)
View Details
3D Printers - 330829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Print size length 11.81 inch (300 mm)
Print size width 11.81 inch (300 mm)
Print size height 23.82 inch (605 mm)
View Details
Large-Format Metal 3D Printer - WarpSPEE3D - SPEE3D
Specs
Printer Technology Printer Technology Cold Spray Additive Manufacturing (CSAM)
Print size length 30 inch (762 mm)
Print size width 40 inch (1016 mm)
View Details