Raise3D Technologies, Inc. Datasheets for 3D Printing and Additive Manufacturing Materials
Additive Manufacturing Materials are the materials used in additive manufacturing machines to make the parts. The materials are most commonly plastic but can also be metal, or ceramic or even organic. Plastic is often in the form of filament or uv cured resin, and sometimes as a powder. Metal is most often in powder form. Ceramic may be in power or in clay form.
3D Printing and Additive Manufacturing Materials: Learn more
| Product Name | Notes |
|---|---|
| A break-away support material designed for the composite filaments based on PPA. Raise3D Industrial PPA (Polyphthalamide)Sup port Filament is a break-away support material specially developed for PPA (Polyphthalamide). During 3D... | |
| A high-temperature composite filament for end-use applications Raise3D Industrial PPA GF is a glass fiber reinforced composite filament material based on PPA (polyphthalamide or high-performance/hig h-temperature Nylon). PPA is distinguished... | |
| A new-generation of industrial fiber-reinforced composite filaments for Hyper FFF® The Hyper Core filament line is defined as a new-generation of professional and industrial fiber-reinforced composite filaments for Hyper FFF... | |
| A new-generation of industrial fiber-reinforced composite filaments for Hyper FFF® The Hyper Core filament line is oriented towards a new-generation of professional and industrial fiber-reinforced composite filaments for Hyper FFF... | |
| Fast, rigid and easy-to-use resin Draft Grey resin is a photosensitive resin product that can achieve rapid printing and easy post-processing, providing an ideal choice for users needing to print... | |
| Flexible Resin with Quick Elastic Response and Low Hardness (Shore 75 A) Ultracur3D® EL 60 by Forward AM is a very versatile reactive urethane photopolymer for highly elastic applications, combining... | |
| Flexible Resin with Superior Strength, Rebound and High Hardness (Shore 90 A) Ultracur3D® EL 4000 by Forward AM is the latest addition to our flexible and elastomeric resins. With its... | |
| High impact, semi-flexible resin suitable for broad applications LOCTITE 3D 3843 TM is a semi-flexible resin with moderate temperature resistance HDT60, high impact strength, and versatile for a broad range... | |
| High-Speed, High-Resolution Photopolymer for Precise Prototyping LOCTITE 3D PRO410 is a fast printing, rigid photopolymer that can be printed with very high-resolution. LOCTITE 3D PRO410 has been formulated to provide... | |
| High-Strength Photoplastic for Diverse Prototype and Tooling Applications LOCTITE 3D PRO417 is a high-strength photoplastic with good impact resistance, moderate heat resistance and excellent surface finish. LOCTITE 3D PRO417 is... | |
| Raise3D Hyper Speed PLA Filament Hyper Speed PLA filament is specifically designed to be used with the Hyper FFF™ solution from the Hyper speed filament line. With optimized molecular weight... | |
| A high-strength engineering plastic with good impact resistance and excellent surface finish. Ideal for a wide variety of tools in the production floor including tooling, manufacturing aids, and housings as... | |
| ABS (Acrylonitrile butadiene styrene) is a thermoplastic 3D printing filament characterized by its reliability, stiffness, strength, and impact resistance. It also features higher dimensional stability and chemical resistance. These features... | |
| ASA (Acrylic styrene-acrylonitril e) is an opaque thermoplastic 3D printing filament with similar mechanical properties to ABS but superior UV and weather resistance. Therefore, it is commonly used in outdoor... | |
| Carbon fiber 3D printing filaments are composite materials compounded with chopped short carbon fiber in polymer matrix base, such as PLA, ABS, PETG, Nylon, PP, etc. The carbon fibers reduce... | |
| Easy-to-print resin for prototyping and design Standard Resin is an easy-to-print well-rounded resin which provides fine detail, high accuracy and a matte smooth surface finish for an easier and more... | |
| ESD-safe filament is designed for use in critical applications that require electrostatic discharge (ESD) protection. Thanks to additives in the base material, usually ABS, PETG, or PC, the surface resistance... | |
| Flame retardant filament is a 3D printing material that is well suited for demanding applications that require flame resistance (electrical appliances, automobile components, aerospace, etc.)Flame retardant Excellent strength and heat... | |
| Glass fiber reinforced 3D printing filament is ideal for engineering prototypes and end-use parts that require optimal mechanical and heat resistance. The glass fiber reinforcement provides significant improvement in stiffness,... | |
| High Clear resin is an easy-to-print and transparent resin that can be used to manufacture highly transparent components. After printing, the model presents a semi-transparent state with slightly blue. After... | |
| High-resolution material for detailed models High Detail Resin features an ultra-high resolution matte appearance to bring your visual prototypes and model designs to life. The smooth apricot surface finish has... | |
| Hyper Speed ABS filament is specifically designed to be used with the Hyper FFF® solution from the Hyper Speed filament line. When printing at high speeds, the regular ABS filament... | |
| LOCTITE 3D PRO476 is a high-strength photo plastic with good impact resistance, moderate heat resistance and excellent surface finish. It is ideal for a variety of performance prototype and tooling... | |
| Material with high strength, rigidity and heat-resistance Rigid 3K Resin is designed for stiff and strong parts where high strength, high rigidity and heat resistance are required. This material delivers... | |
| Nylon or PA (Polyamide) is a widely applied engineering and industrial plastic due to its outstanding mechanical performance with good toughness, strength, and impact resistance. It is appropriate for tools... | |
| PA12 CF is a Polyamide 12 (PA12, Nylon12)-based 3D printing filament, reinforced with Carbon Fiber. Carbon fiber enhances Nylon's stiffness, strength, rigidity, shrink ratio, and surface quality, as well as... | |
| PC (Polycarbonate) is a strong thermoplastic 3D printing filament that characterized by its excellent impact resistance, high stiffness, heat resistance, and flame retardant properties. As a result, PC filament can... | |
| PETG (Polyethylene terephthalate glycol-modified) is an industrial thermoplastic 3D printing filament with excellent chemical resistance. PETG is strong, durable, with good heat resistance, and easy to print. PETG 3D printed... | |
| PLA (Polylactide) is a non-toxic, bio-based industrial thermoplastic that is 100% bio-degradable. It notable for being easy to print with, durable, and relatively strong, making it one of the most... | |
| PP (Polypropylene) is a thermoplastic 3D printing filament and as well as being commonly used in daily life. PP filament is durable, break-resistant, fatigue-resistant, and semi-flexible. Parts that are 3D... | |
| Raise3D Industrial PA12 CF Support Filament is a break-away support material specially developed for FFF printing process with carbon fiber reinforced PA filaments. This support material has broad compatibility with... | |
| Raise3D Premium PVA+ (Polyvinyl alcohol) is a cold water-soluble 3D printing material with strong adhesion when paired with PLA, PETG, Nylon, etc., making it an ideal support material for various... | |
| The Hyper Core filament line is defined as a next-generation series of professional and industrial fiber-reinforced composite filaments for Hyper FFF®. Fiber-reinforced composite filaments are the ideal material for end-use... | |
| Tough and durable resin for functional applications Tough 2K Resin is a tough and strong material with excellent ductility, toughness and impact resistance. As a result, it is ideally suitable... | |
| TPU (Thermoplastic polyurethane) is a type of flexible and elastic 3D printing filament. Its rubber-like elasticity, resilience, and durability make it suitable for uses requiring impact-absorption and a soft-touch surface. | |
| Ultracur3D® RG 1100 B by Forward AM is a high-strength polyurethane-based engineering grade resin with mechanical properties comparable to widely spread injection molding grades used in automotive or other demanding... | |
| Ultracur3D® RG 3280 is the first composite material we are adding to our rigid product line. Due to the high loading of ceramic particles, this material has an extremely high... |