Raise3D Technologies, Inc. Dual Extruder 3D Printer with High Resolution Pro2

Description
Raise3D's award-winning Pro2 Series is recognized as a benchmark and gold standard for professional 3D printing applications and 24/ 7 reliability. From Raise3D's Pro2 Series is the Pro2 and the Pro2 Plus, dual extruder 3D printers with high-resolution, for manufacturing and rapid-prototyping projects of varying sizes. The Pro2 Series has a metal build plate for even heat distribution, along with a full metal frame for smooth movement and precise positioning, and is compatible with a variety of 3D printing materials. The Pro2 Series is complete with precaution measures to save work, a 7-inch touch screen for efficient monitoring of the 3D printing process, and a HEPA air filter. As with all 3D printers from Raise3D, the Pro2 Series can pair with: ideaMaker, a 3D slicer software, ideaMaker Library, a platform for sharing 3D printer files with those in the Raise3D community, and RaiseCloud, a cloud-based 3D printing management platform. Finally, as with all Raise3D products, the Pro2 Series is both ISO 9001 and ISO 14001 certified.
Description
Raise3D's award-winning Pro2 Series is recognized as a benchmark and gold standard for professional 3D printing applications and 24/ 7 reliability. From Raise3D's Pro2 Series is the Pro2 and the Pro2 Plus, dual extruder 3D printers with high-resolution, for manufacturing and rapid-prototyping projects of varying sizes. The Pro2 Series has a metal build plate for even heat distribution, along with a full metal frame for smooth movement and precise positioning, and is compatible with a variety of 3D printing materials. The Pro2 Series is complete with precaution measures to save work, a 7-inch touch screen for efficient monitoring of the 3D printing process, and a HEPA air filter. As with all 3D printers from Raise3D, the Pro2 Series can pair with: ideaMaker, a 3D slicer software, ideaMaker Library, a platform for sharing 3D printer files with those in the Raise3D community, and RaiseCloud, a cloud-based 3D printing management platform. Finally, as with all Raise3D products, the Pro2 Series is both ISO 9001 and ISO 14001 certified.

Suppliers

Company
Product
Description
Supplier Links
Dual Extruder 3D Printer with High Resolution - Pro2 - Raise3D Technologies, Inc.
Costa Mesa, CA, United States
Dual Extruder 3D Printer with High Resolution
Pro2
Dual Extruder 3D Printer with High Resolution Pro2
Raise3D's award-winning Pro2 Series is recognized as a benchmark and gold standard for professional 3D printing applications and 24/ 7 reliability. From Raise3D's Pro2 Series is the Pro2 and the Pro2 Plus, dual extruder 3D printers with high-resolution, for manufacturing and rapid-prototyping projects of varying sizes. The Pro2 Series has a metal build plate for even heat distribution, along with a full metal frame for smooth movement and precise positioning, and is compatible with a variety of 3D printing materials. The Pro2 Series is complete with precaution measures to save work, a 7-inch touch screen for efficient monitoring of the 3D printing process, and a HEPA air filter. As with all 3D printers from Raise3D, the Pro2 Series can pair with: ideaMaker, a 3D slicer software, ideaMaker Library, a platform for sharing 3D printer files with those in the Raise3D community, and RaiseCloud, a cloud-based 3D printing management platform. Finally, as with all Raise3D products, the Pro2 Series is both ISO 9001 and ISO 14001 certified.

Raise3D's award-winning Pro2 Series is recognized as a benchmark and gold standard for professional 3D printing applications and 24/ 7 reliability. From Raise3D's Pro2 Series is the Pro2 and the Pro2 Plus, dual extruder 3D printers with high-resolution, for manufacturing and rapid-prototyping projects of varying sizes. The Pro2 Series has a metal build plate for even heat distribution, along with a full metal frame for smooth movement and precise positioning, and is compatible with a variety of 3D printing materials. The Pro2 Series is complete with precaution measures to save work, a 7-inch touch screen for efficient monitoring of the 3D printing process, and a HEPA air filter. As with all 3D printers from Raise3D, the Pro2 Series can pair with: ideaMaker, a 3D slicer software, ideaMaker Library, a platform for sharing 3D printer files with those in the Raise3D community, and RaiseCloud, a cloud-based 3D printing management platform. Finally, as with all Raise3D products, the Pro2 Series is both ISO 9001 and ISO 14001 certified.

Supplier's Site

Technical Specifications

  Raise3D Technologies, Inc.
Product Category 3D Printers and Additive Manufacturing Machines
Product Number Pro2
Product Name Dual Extruder 3D Printer with High Resolution
Printer Technology Printer Technology Fused Deposition Modeling (FDM)
Unlock Full Specs
to access all available technical data

Similar Products

Large-Format Metal 3D Printer - WarpSPEE3D - SPEE3D
Specs
Printer Technology Printer Technology Cold Spray Additive Manufacturing (CSAM)
Print size length 30 inch (762 mm)
Print size width 40 inch (1016 mm)
View Details
3D Printers - 330829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Print size length 11.81 inch (300 mm)
Print size width 11.81 inch (300 mm)
Print size height 23.82 inch (605 mm)
View Details