KRYTAR, Inc. 2-Way Power Dividers 6010265 6010265

Description
KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 2-way power divider, Model 6010265, offers high performance over the broadband ultra-broadband frequency range of 0.5 to 26.5 GHz in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6010265 covers the full frequency range from 1.0 to 26.5 GHz with Isolation of >19 dB (1.0-18 GHz) and >21 dB (18-26.5 GHz). Maximum Amplitude Tracking is ±0.3 dB (1-18 GHz) and ±0.5 dB (18-26.5 GHz). Maximum Phase Tracking is ±6 degrees (1-18 GHz) and ±10 degrees (18-26.5 GHz). The 2-way divider exhibits Insertion Loss of <1.2 dB (1-18 GHz) and <1.6 dB (18-26.5 GHz). VSWR is 1.45 (1-18 GHz) and 1.60 (18-26.5 GHz). Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The power divider is a compact package measuring just 4.15 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 4-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 2-way power divider, Model 6010265, offers high performance over the broadband ultra-broadband frequency range of 0.5 to 26.5 GHz in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6010265 covers the full frequency range from 1.0 to 26.5 GHz with Isolation of >19 dB (1.0-18 GHz) and >21 dB (18-26.5 GHz). Maximum Amplitude Tracking is ±0.3 dB (1-18 GHz) and ±0.5 dB (18-26.5 GHz). Maximum Phase Tracking is ±6 degrees (1-18 GHz) and ±10 degrees (18-26.5 GHz). The 2-way divider exhibits Insertion Loss of <1.2 dB (1-18 GHz) and <1.6 dB (18-26.5 GHz). VSWR is 1.45 (1-18 GHz) and 1.60 (18-26.5 GHz). Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The power divider is a compact package measuring just 4.15 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 4-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way Power Dividers 6010265 - 6010265 - KRYTAR, Inc.
Sunnyvale, CA, United States
2-Way Power Dividers 6010265
6010265
2-Way Power Dividers 6010265 6010265
KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 2-way power divider, Model 6010265, offers high performance over the broadband ultra-broadband frequency range of 0.5 to 26.5 GHz in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6010265 covers the full frequency range from 1.0 to 26.5 GHz with Isolation of >19 dB (1.0-18 GHz) and >21 dB (18-26.5 GHz). Maximum Amplitude Tracking is ±0.3 dB (1-18 GHz) and ±0.5 dB (18-26.5 GHz). Maximum Phase Tracking is ±6 degrees (1-18 GHz) and ±10 degrees (18-26.5 GHz). The 2-way divider exhibits Insertion Loss of <1.2 dB (1-18 GHz) and <1.6 dB (18-26.5 GHz). VSWR is 1.45 (1-18 GHz) and 1.60 (18-26.5 GHz). Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The power divider is a compact package measuring just 4.15 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 4-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices.

KRYTAR’s MLDD 2-way power divider, Model 6010265, offers high performance over the broadband ultra-broadband frequency range of 0.5 to 26.5 GHz in a compact, lightweight package.

KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6010265 covers the full frequency range from 1.0 to 26.5 GHz with Isolation of >19 dB (1.0-18 GHz) and >21 dB (18-26.5 GHz). Maximum Amplitude Tracking is ±0.3 dB (1-18 GHz) and ±0.5 dB (18-26.5 GHz). Maximum Phase Tracking is ±6 degrees (1-18 GHz) and ±10 degrees (18-26.5 GHz). The 2-way divider exhibits Insertion Loss of <1.2 dB (1-18 GHz) and <1.6 dB (18-26.5 GHz). VSWR is 1.45 (1-18 GHz) and 1.60 (18-26.5 GHz). Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements.

The power divider is a compact package measuring just 4.15 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 4-ounces, and comes with standard 3.5-mm coaxial female connectors.

KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 6010265
Product Name 2-Way Power Dividers 6010265
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6020265 - 6020265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 2000.00 to 26500.00 MHz
View Details
MLDD 4-Way Power Dividers 7020265 - 7020265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 2000.00 to 26500.00 MHz
Insertion Loss 2.30 dB
View Details
2-Way Power Dividers 6100400 - 6100400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 10000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
MLDD 4-Way Power Dividers 7070240 - 7070240 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 7000.00 to 24000.00 MHz
Insertion Loss 2.40 dB
View Details