The HRT-PD(500/6000)-8S is an 8-way Wilkinson power divider operating from 0.5 to 6 GHz with a 30 W power handling rating. It features SMA-female connectors on all ports, a maximum insertion loss of 3.2 dB, a maximum input VSWR of 1.50:1, output VSWR of 1.30:1, and minimum isolation of 18 dB. Amplitude unbalance is within ±0.4 dB and phase unbalance within ±6°. The device is constructed from aluminum (6061) with a black painted surface finish, operates from -40°C to +70°C, and stores from -55°C to +85°C. It meets RoHS compliance and is rated for 95% RH humidity at 40°C and 20G shock tolerance. Weight and altitude specifications are unspecified.
The HRT-PD(500/6000)-8S is a 8 way Wilkinson power divider that operates from 0.5 to 6 GHz and can handle up to 30 Watts . This SMA power divider offers 18 dB Isolation and 1.5:1 max VSWR. The package interface uses SMA on all of the ports.
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.
All Diminsion in mm(inches)
Outline Tolerances ±0.3(0.012)
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | HRT-PD(500/6000)-8S |
| Product Name | 8 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) |
| Connectors | SMA |