8 Way Power Divider for 2.0 to 18.0 GHz applications including wireless communication, radar, satellite systems, and test equipment, housed in a 129×60×10 mm enclosure with SMA female connectors and 50 Ω impedance. It offers a maximum input VSWR of 1.6, output VSWR of 1.5, isolation of at least 15 dB, insertion loss of 9 dB ±0.5 dB, phase unbalance of ±6°, and amplitude unbalance of ±0.5 dB. It handles 30 W as a splitter and 3 W as a combiner, operates from -55 to +85°C, and stores from -55 to +125°C. A one-year standard warranty is provided.
Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o34129600 |
| Product Name | 8 Way Power Divider |
| Connectors | SMA; SMA |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency | 2000.00 to 18000.00 MHz |