Model 6010400 is a 2-way power divider for frequencies from 1 to 40 GHz, with 2.4 mm female connectors, weighing 3.0 ounces. It has a maximum input VSWR of 1.65 from 1 to 20 GHz and 1.85 from 20 to 40 GHz, maximum output VSWR of 1.50 from 1 to 20 GHz and 1.70 from 20 to 40 GHz, insertion loss less than 2.5 dB, isolation greater than 14 dB, maximum amplitude tracking of ±0.60 dB, and maximum phase tracking of ±7° from 1 to 20 GHz and ±14° from 20 to 40 GHz. The input power rating is 10 watts with 2:1 load VSWR.
KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices.
KRYTAR’s MLDD 2-way power divider, Model 6010400, offers high performance over the ultra-broadband frequency range of 1.0 to 40.0 GHz (L thru Ka-Bands) in a compact, lightweight package.
KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6010400 covers the full frequency range from 1.0 to 40.0 GHz with >14 dB Isolation and ±0.60 dB Amplitude Tracking. The 2-way divider exhibits Insertion Loss of <2.5 dB across the full frequency range. Maximum Input VSWR is 1.85 from 1 to 20 GHz, and 1.85 from 20 to 40 GHz. Maximum Output VSWR is 1.50 from 1 to 20 GHz, and 1.70 from 20 to 40 GHz. Phase Tracking is ±7 degrees from 1 to 20 GHz and, ±14 degrees from 20 to 40 GHz. Input power rating is 10 watts with 2:1 load VSWRs.
The power divider is a compact package measuring just 4.15 inches (L) x 1.00 inches (W) x 0.43 inches (H), weighs only 3-ounces, and comes with standard 2.4-mm coaxial female connectors.
KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 6010400 |
| Product Name | 2-Way Power Dividers 6010400 |
| 0º Power Divider Division: | 2-Way |