5o.com 2 Way Power Divider 5o3194770

Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote Datasheet
Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way Power Divider - 5o3194770 - 5o.com
Guangdong, China
2 Way Power Divider
5o3194770
2 Way Power Divider 5o3194770
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o3194770
Product Name 2 Way Power Divider
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 520.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Tx & Rx Multicoupler - 5o2T2R452UB22 - 5o.com
Specs
0º Power Divider Division: 2-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 5.50 dB
View Details
Rx Splitter - 5o2471U1 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
2 Way Power Divider - 5o3126190 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
Hybrid Combiner - 5o2T250280500 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N,SMA
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details