Werbel Microwave LLC Microwave Rack Mount Assemblies WMU-102

Description
C Band 1:8 Active Combiner, 1U Rack Mount Enclosure Rack mount assemblies and enclosures are built to order. Typical lead time is 2-4 weeks. Customized assemblies are available. Please contact us with your specific requirements. Longer lead times may apply.
Request a Quote
Description
C Band 1:8 Active Combiner, 1U Rack Mount Enclosure Rack mount assemblies and enclosures are built to order. Typical lead time is 2-4 weeks. Customized assemblies are available. Please contact us with your specific requirements. Longer lead times may apply.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

C Band 1:8 active combiner with a 1U rack mount enclosure, covering 5800 to 6500 MHz, featuring N female connectors and 50 Ω impedance. It provides up to 0.5 dB gain with ±1 dB flatness, 22 dB isolation, and ±0.5 dB amplitude and ±4° phase unbalance. The unit accepts 100-240 VAC power via IEC C14 inlet, consumes 50 W max, and includes DC blocking to +50 VDC. Operating temperature ranges from 0 to +50 °C, with storage from −20 to +60 °C. Enclosure is aluminum/steel with black paint finish, weighing 3.4 kg, and is RoHS3 compliant.

Datasheet Summary
Powered by GS/AI

C Band 1:8 active combiner with a 1U rack mount enclosure, covering 5800 to 6500 MHz, featuring N female connectors and 50 Ω impedance. It provides up to 0.5 dB gain with ±1 dB flatness, 22 dB isolation, and ±0.5 dB amplitude and ±4° phase unbalance. The unit accepts 100-240 VAC power via IEC C14 inlet, consumes 50 W max, and includes DC blocking to +50 VDC. Operating temperature ranges from 0 to +50 °C, with storage from −20 to +60 °C. Enclosure is aluminum/steel with black paint finish, weighing 3.4 kg, and is RoHS3 compliant.

Suppliers

Company
Product
Description
Supplier Links
Microwave Rack Mount Assemblies - WMU-102 - Werbel Microwave LLC
East Hanover, NJ, United States
Microwave Rack Mount Assemblies
WMU-102
Microwave Rack Mount Assemblies WMU-102
C Band 1:8 Active Combiner, 1U Rack Mount Enclosure Rack mount assemblies and enclosures are built to order. Typical lead time is 2-4 weeks. Customized assemblies are available. Please contact us with your specific requirements. Longer lead times may apply.

C Band 1:8 Active Combiner, 1U Rack Mount Enclosure

Rack mount assemblies and enclosures are built to order. Typical lead time is 2-4 weeks.

Customized assemblies are available. Please contact us with your specific requirements. Longer lead times may apply.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number WMU-102
Product Name Microwave Rack Mount Assemblies
Category Active
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM4PD-0.4-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Connectors SMA; UHF
Frequency 400.00 to 7200.00 MHz
View Details
Power Splitters/Combiners - WM8PD-18-40-K - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 40000.00 MHz
View Details
Power Splitters/Combiners - WM2PD-6-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 26500.00 MHz
View Details
Resistive Power Splitters/Taps - WMRD10-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details