Four-Way 0° Power Splitter Combiner 0.81–0.96 GHz
| Richardson RFPD | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | PD4W09-12LF |
| Product Name | N-Way Divider / Combiner |
| 0º Power Divider Division: | 4-Way |
| Package Type / Form Factor | SOIC |
| Frequency | 960.00 MHz |
| Insertion Loss | 1.30 dB |