The HPD0.5-26.5G-2S is a 2-way Wilkinson power divider operating from 0.5 to 26.5 GHz with a 30 W continuous wave power rating, 16 dB minimum isolation, and a maximum VSWR of 1.5:1 on all ports. It features SMA-female connectors and has dimensions of 150 mm by 26 mm by 10 mm, constructed from aluminum with a black paint finish. The operating temperature range is -40°C to +70°C, with a storage range of -55°C to +85°C, and it meets RoHS requirements.
The HPD0.5-26.5G-2S is a 2 way Wilkinson power divider that operates from 0.5 to 26.5 GHz and can handle up to 30 Watts . This power divider offers 16 dB Isolation and 1.50:1 max VSWR. The package interface uses SMA connectors on all of the ports.
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | HPD0.5-26.5G-2S |
| Product Name | 2 way Power Divider 2.92 Connectors From 0.5GHz to 26.5GHz Rated at 30 Watts (CW) |
| Connectors | SMA |