Marki Microwave LLC 4 - 22 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports MPD-0422SCSP2

Description
The MPD-0422SCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-0422SCSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-0422SCSP2 features side port outputs. For front port outputs, use the MPD-0422FCSP2. The 2.5 mm CSP2 package enables extreme miniaturization of SMT footprint making the MPD-0422SCSP2 ideal for applications prioritizing low SWaP.
Request a Quote Datasheet
Description
The MPD-0422SCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-0422SCSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-0422SCSP2 features side port outputs. For front port outputs, use the MPD-0422FCSP2. The 2.5 mm CSP2 package enables extreme miniaturization of SMT footprint making the MPD-0422SCSP2 ideal for applications prioritizing low SWaP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 - 22 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports - MPD-0422SCSP2 - Marki Microwave LLC
Morgan Hill, CA, United States
4 - 22 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports
MPD-0422SCSP2
4 - 22 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports MPD-0422SCSP2
The MPD-0422SCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-0422SCSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-0422SCSP2 features side port outputs. For front port outputs, use the MPD-0422FCSP2. The 2.5 mm CSP2 package enables extreme miniaturization of SMT footprint making the MPD-0422SCSP2 ideal for applications prioritizing low SWaP.

The MPD-0422SCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-0422SCSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-0422SCSP2 features side port outputs. For front port outputs, use the MPD-0422FCSP2. The 2.5 mm CSP2 package enables extreme miniaturization of SMT footprint making the MPD-0422SCSP2 ideal for applications prioritizing low SWaP.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number MPD-0422SCSP2
Product Name 4 - 22 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports
Package Type / Form Factor Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

PBR-0003, High Isolation Power Combiner - PBR-0003 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.30 to 3000.00 MHz
View Details
2-18 GHz MMIC 4-Way Wilkinson Power Divider/Power Splitter - MPD4-0218CSP3 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 2000.00 to 18000.00 MHz
View Details
PD-0440, Wideband Wilkinson Power Divider - PD-0440 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 4000.00 to 40000.00 MHz
View Details
MPDW-10110M2, 10 - 110 GHz MMIC 2-way Power Divider/Combiner - MPDW-10110M2 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 10000.00 to 110000.00 MHz
View Details