The WMRD05-7.2-S is a 5-way resistive divider with a DC to 7.2 GHz frequency range and 50 ohm impedance, designed for indoor use. It features SMA-female connectors, aluminum enclosure, and operates from -40 to +85 °C with a maximum CW input power of +30 dBm at +30 °C, derating linearly to +25 dBm at +85 °C. Total insertion loss is 14.0 to 15.2 dB, isolation is at least 14.0 dB, and return loss is 9.5 dB minimum at all ports. The unit weighs 27.4 g and is RoHS3 compliant.
WMRD05-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design, the nominal insertion loss and isolation is 6dB, hence it is often referred to as a “6dB splitter”. It has applications in markets such as CATV, test and measurement, and military radio. May be used in single shot pulse power and timer synchronization applications. Its small size makes it easy to integrate into compact systems. Designed, assembled, and tested in the USA. Wi-Fi Wi-Max 6E 6G 7.125GHz.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WMRD05-7.2-S |
| Product Name | Resistive Power Splitters/Taps |
| Package Type / Form Factor | Connectorized Module |