16-way power divider for use in wireless communication, radar, satellite, and test systems, operating from 5.0 to 6.0 GHz with a maximum input VSWR of 1.4 and output VSWR of 1.3, 18 dB minimum isolation, maximum insertion loss of 12 dB, ±2.5° phase unbalance, and ±0.8 dB amplitude unbalance. Packaged with SMA female connectors, rated for 10 W splitter power and 1 W combiner power, with a 50 Ω impedance. Dimensions are 217 × 59 × 14 mm, operating temperature range is -55 °C to +85 °C, and storage temperature range is -55 °C to +125 °C. Comes with a one-year standard warranty.
Band Reject Frequency Range 400MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o36217590 |
| Product Name | 16 Way Power Divider |
| Connectors | SMA; SMA-F |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency | 5000.00 to 6000.00 MHz |