UIY Inc. RF Circulator Coaxial 4.0 to 7.2GHz UIYCC1522A

Description
4.0 to 7.2GHz – Coaxial Circulator
Request a Quote
Description
4.0 to 7.2GHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCC1522A is a coaxial RF circulator designed for frequency ranges between 4.4 to 7.2 GHz. It features a maximum insertion loss of 0.4 dB at its lowest frequency range and a minimum isolation of 18 dB, making it suitable for applications requiring high RF performance. The circulator supports a maximum forward and reverse power of 60 watts and is compatible with SMA-F connectors. It operates effectively in temperatures ranging from -40 to +85 degrees Celsius, which allows for versatility in various environments. This product is applicable in military, space, and commercial sectors, and it comes with a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

The UIYCC1522A is a coaxial RF circulator designed for frequency ranges between 4.4 to 7.2 GHz. It features a maximum insertion loss of 0.4 dB at its lowest frequency range and a minimum isolation of 18 dB, making it suitable for applications requiring high RF performance. The circulator supports a maximum forward and reverse power of 60 watts and is compatible with SMA-F connectors. It operates effectively in temperatures ranging from -40 to +85 degrees Celsius, which allows for versatility in various environments. This product is applicable in military, space, and commercial sectors, and it comes with a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
RF Circulator Coaxial 4.0 to 7.2GHz - UIYCC1522A - UIY Inc.
Shenzhen, China
RF Circulator Coaxial 4.0 to 7.2GHz
UIYCC1522A
RF Circulator Coaxial 4.0 to 7.2GHz UIYCC1522A
4.0 to 7.2GHz – Coaxial Circulator

4.0 to 7.2GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCC1522A
Product Name RF Circulator Coaxial 4.0 to 7.2GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Circulator 0.8 to 2.0GHz - UIYBCC7272A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
View Details
Broadband Circulator drop in 1.85 to 3.8GHz - UIYBDC4040B - UIY Inc.
Specs
Component Circulator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1850 to 3800 MHz
View Details
Dual Junction Coaxial Isolator 140 to 300MHz - UIYCDI11256A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details
Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz - UIYDMC109A - UIY Inc.
Specs
Component Circulator
Package Size 10.4mm x 9mm x 4mm
Frequency Range: 8000 to 12000 MHz
View Details