AR RF/Microwave Instrumentation Waveguide & Coaxial Adapters ad-series

Description
AR RF/Microwave Instrumentation offers a standard product line of high-power, double-ridge waveguide-to-coax adapters. VSWR over the full waveguide bandwidth is 1.50:1 typical for most models, or that of the coaxial connector selected. Insertion Loss is 0.25 dB maximum.
Datasheet
Description
AR RF/Microwave Instrumentation offers a standard product line of high-power, double-ridge waveguide-to-coax adapters. VSWR over the full waveguide bandwidth is 1.50:1 typical for most models, or that of the coaxial connector selected. Insertion Loss is 0.25 dB maximum.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide & Coaxial Adapters - ad-series - AR RF/Microwave Instrumentation
Souderton, PA, United States
Waveguide & Coaxial Adapters
ad-series
Waveguide & Coaxial Adapters ad-series
AR RF/Microwave Instrumentation offers a standard product line of high-power, double-ridge waveguide-to-coax adapters. VSWR over the full waveguide bandwidth is 1.50:1 typical for most models, or that of the coaxial connector selected. Insertion Loss is 0.25 dB maximum.

AR RF/Microwave Instrumentation offers a standard product line of high-power, double-ridge waveguide-to-coax adapters. VSWR over the full waveguide bandwidth is 1.50:1 typical for most models, or that of the coaxial connector selected. Insertion Loss is 0.25 dB maximum.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Waveguide-to-Coaxial Adapters
Product Number ad-series
Product Name Waveguide & Coaxial Adapters
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
Maximum Input Power 50 dBm
View Details
WR28 UG-599/U to 2.92mm Female Waveguide to Coax Adapter Right Angle 26.5 - 40GHz - WR28-KFR+ - Mini-Circuits
Specs
Adapter Connector Type 2.92mm
Material Aluminum
Frequency Range 40000.0 MHz
View Details
WR430 to SMA Female Waveguide Coaxial Adapter from 1.72 to 2.61GHz With UDR22 Flange - ZAWR430SRA - ZTS Technologies Co., Ltd
Specs
Adapter Connector Type SMA
Material Aluminum
Frequency Range 1720.0 to 2610.0 MHz
View Details
Specs
Adapter Connector Type Flange
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Profile Rectangular
View Details