Mini-Circuits’ WR22-VFR+ is a waveguide to coax adapter operating from 33 to 50 GHz. This product features a WR22 waveguide interface with a precision standard UG383/U-Flange to 2.4 mm-F coaxial connector. The WR22-VFR+ is machined from aluminum alloy 6061-T6 and gold-plated to ensure repeatable RF performance. This adapter has applications in laboratories, Q-Band communications, Radars and more.
| Mini-Circuits | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | WR22-VFR+ |
| Product Name | WR22 UG383/U to 2.4mm Female Waveguide to Coax Adapter Right Angle 33 - 50GHz |
| Adapter Connector Type | 2.4mm |