UIY Inc. WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR19A

Description
WR19 (BJ500) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR19 (BJ500) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR19 (BJ500) waveguide to coaxial adapter for frequencies from 40 to 60 GHz, with 1.85 mm-F connector, insertion loss of 1.8 dB maximum, VSWR of 1.0 max, and peak power handling of 100 W at temperatures from -55 °C to +85 °C. Package is designed for military, space, and commercial applications with a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

WR19 (BJ500) waveguide to coaxial adapter for frequencies from 40 to 60 GHz, with 1.85 mm-F connector, insertion loss of 1.8 dB maximum, VSWR of 1.0 max, and peak power handling of 100 W at temperatures from -55 °C to +85 °C. Package is designed for military, space, and commercial applications with a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Shenzhen, China
WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter
UIYWTCWR19A
WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR19A
WR19 (BJ500) - Waveguide to Coaxial Adapter

WR19 (BJ500) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR19A
Product Name WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter
Adapter Connector Type 1.85mm
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Adapter Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 1450.0 to 2200.0 MHz
Maximum Input Power 50 dBm
View Details