UIY Inc. Broadband Isolator drop in type 2 to 6GHz UIYBDI3030A

Description
2 to 6GHz – Drop in Isolator
Request a Quote Datasheet
Description
2 to 6GHz – Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type 2 to 6GHz - UIYBDI3030A - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type 2 to 6GHz
UIYBDI3030A
Broadband Isolator drop in type 2 to 6GHz UIYBDI3030A
2 to 6GHz – Drop in Isolator

2 to 6GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI3030A
Product Name Broadband Isolator drop in type 2 to 6GHz
Component Isolator
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
Isolation 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 18 to 26.5GHz - UIYBCI1024A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 10mm x 24mm x 9.3mm
View Details
Waveguide Isolator 19.2 to 31GHz - UIYWI3060A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details
Broadband Isolator Coaxial 2 to 6GHz - UIYBCI3030A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
Microstrip Isolator 8 to 12GHz - UIYBMI67B - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3.5mm
Frequency Range: 8000 to 12000 MHz
View Details