NCI6466H is a series of coaxial isolators covering 20 to 400 MHz, designed for high-power applications such as wireless, radar, and laboratory testing. Each unit measures 64 x 66 x 22 mm and mounts via four 3.5 mm through-holes with M4 threads. The isolators feature low insertion loss, high isolation of at least 16 dB, and low VSWR up to 1.40, with forward power ratings from 30 W to 100 W and reverse power up to 100 W, depending on the frequency band. Connectors are either SMA or N type, and operating temperature ranges from 0 to +60 °C.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI6466H |
| Product Name | Coaxial Isolators |
| Component | Isolator |