The NDI2020X series consists of drop-in isolators designed for applications in wireless, radar, and laboratory test systems, operating from 600 MHz to 4000 MHz with high power handling of 150 W forward and 20 W reverse power. The units feature low insertion loss as low as 0.25 dB, isolation up to 25 dB, and VSWR as low as 1.15, and are mounted via four 2.7 mm through-holes in a 20 × 20 × 8.6 mm package. Operating temperature ranges from -30°C to +70°C.
kTB Solutions supplies broadband and high power drop-in isolators in a broad range from 10MHz to 26.5GHz. Our drop-in isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NDI2020X |
| Product Name | Drop-In Isolators |
| Component | Isolator |