Crane Aerospace & Electronics Isolators 2750D0150-01

Description
Frequency Min (MHz) | 4,500 Frequency Max (MHz) | 5,300 CW Power (W) | 1 Insertion Loss (dB) Max | 0.6 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Frequency Min (MHz) | 4,500 Frequency Max (MHz) | 5,300 CW Power (W) | 1 Insertion Loss (dB) Max | 0.6 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2750D0150-01 is a flange mount isolator designed for microwave signal isolation in compact assemblies, with a frequency range of 4.500 to 5.300 GHz. It features an insertion loss of 0.6 dB maximum, isolation of 17 dB minimum, and a VSWR of 1.25:1. The device operates from -54 to 85°C and handles 1 W average and 0.01 W peak forward power. It is mounted via flange with connector tabs for soldering to circuit boards and weighs 3 grams. The packaging is designated as 3B.

Datasheet Summary
Powered by GS/AI

The 2750D0150-01 is a flange mount isolator designed for microwave signal isolation in compact assemblies, with a frequency range of 4.500 to 5.300 GHz. It features an insertion loss of 0.6 dB maximum, isolation of 17 dB minimum, and a VSWR of 1.25:1. The device operates from -54 to 85°C and handles 1 W average and 0.01 W peak forward power. It is mounted via flange with connector tabs for soldering to circuit boards and weighs 3 grams. The packaging is designated as 3B.

Suppliers

Company
Product
Description
Supplier Links
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Isolators
2750D0150-01
Isolators 2750D0150-01
Frequency Min (MHz) | 4,500 Frequency Max (MHz) | 5,300 CW Power (W) | 1 Insertion Loss (dB) Max | 0.6 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
  • Frequency Min (MHz) | 4,500
  • Frequency Max (MHz) | 5,300
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.6
  • Isolation (dB) Min | 17
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Isolators and RF Circulators
Product Number 2750D0150-01
Product Name Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details