UIY Inc. Coaxial Broadband Isolator 1 to 2GHz UIYBCI6466A

Description
1 to 2GHz – Coaxial Isolator
Request a Quote Datasheet
Description
1 to 2GHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Broadband Isolator 1 to 2GHz - UIYBCI6466A - UIY Inc.
Shenzhen, China
Coaxial Broadband Isolator 1 to 2GHz
UIYBCI6466A
Coaxial Broadband Isolator 1 to 2GHz UIYBCI6466A
1 to 2GHz – Coaxial Isolator

1 to 2GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI6466A
Product Name Coaxial Broadband Isolator 1 to 2GHz
Component Isolator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
Frequency Range: 1000 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 26.5 to 40GHz - UIYWI2445A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 24mm x 45mm x 19.1mm
View Details
Dual Junction Coaxial Isolator 3.5 to 7.0GHz - UIYCDI3928A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details
Drop in Circulator 450 to 3000MHz - UIYDC2020A - UIY Inc.
Specs
Component Circulator
Package Size 20mm x 20mm x 10.6mm
Frequency Range: 450 to 3000 MHz
View Details
Broadband Isolator drop in type 4 to 8GHz - UIYBDI2122A - UIY Inc.
Specs
Component Isolator
Package Size 21mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details