UIY Inc. Broadband Circulator drop in Dual Junction 2 to 4GHz UIYBDC6434A

Description
2 to 4GHz – Dual Junction Drop in Circulator
Request a Quote
Description
2 to 4GHz – Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A dual junction drop-in circulator operating from 2.0 to 4.0 GHz with a maximum insertion loss of 1.2 dB, minimum forward isolation of 36 dB, and reverse isolation of 1.3 dB. It handles up to 100 W forward and 100 W reverse power, with a maximum VSWR of 1.2, and operates between +10°C and +70°C. The device uses a TAB connector and measures 64.0 mm by 21.0 mm by 25.8 mm. Designed for military, space, and commercial applications, it supports a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

A dual junction drop-in circulator operating from 2.0 to 4.0 GHz with a maximum insertion loss of 1.2 dB, minimum forward isolation of 36 dB, and reverse isolation of 1.3 dB. It handles up to 100 W forward and 100 W reverse power, with a maximum VSWR of 1.2, and operates between +10°C and +70°C. The device uses a TAB connector and measures 64.0 mm by 21.0 mm by 25.8 mm. Designed for military, space, and commercial applications, it supports a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in Dual Junction 2 to 4GHz - UIYBDC6434A - UIY Inc.
Shenzhen, China
Broadband Circulator drop in Dual Junction 2 to 4GHz
UIYBDC6434A
Broadband Circulator drop in Dual Junction 2 to 4GHz UIYBDC6434A
2 to 4GHz – Dual Junction Drop in Circulator

2 to 4GHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC6434A
Product Name Broadband Circulator drop in Dual Junction 2 to 4GHz
Component Circulator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
Isolation 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator 700 to 3500MHz - UIYCDC6432A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details
Coaxial Broadband Isolator 1 to 2GHz - UIYBCI6466A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details
Broadband Circulator Coaxial 12 to 18GHz - UIYBCC1318B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
High power Circulator Drop in type 200 to 1875MHz - UIYDC3538A - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 300 to 1875 MHz
View Details