The NCI3030B is a coaxial isolator designed for high-power, high-isolation applications in the 2-6 GHz range, suitable for use in wireless, radar, and laboratory test systems. It features a maximum insertion loss of 1.70 dB, minimum isolation of 12.0 dB, and a maximum VSWR of 1.60, with a forward and reverse power rating of 20 W each. The unit uses SMA female connectors and operates from −40⁰C to +70⁰C. It measures 30.5 × 30.5 × 15 mm and is mounted via eight M2 screws. The package includes no internal terminations.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI3030B |
| Product Name | Coaxial Isolators |
| Component | Isolator |