UIY Inc. Drop in Circulator 136 to 174MHz UIYBDC6060D

Description
136 to 174MHz – Drop in Circulator
Request a Quote
Description
136 to 174MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDC6060D is a drop-in circulator designed for the 136 to 174 MHz frequency range, with an insertion loss of up to 0.65 dB, isolation of at least 20 dB, and a maximum VSWR of 1.25. It handles 100 W forward and 100 W reverse power, operates over a temperature range of -20 to +70°C, and uses a TAB connector. The device is housed in a rectangular package measuring 60.0 mm by 28.0 mm by 2.0 mm, with a mounting footprint designed for surface mounting. It supports dual or multi-junction configurations for higher isolation and is suited for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

The UIYBDC6060D is a drop-in circulator designed for the 136 to 174 MHz frequency range, with an insertion loss of up to 0.65 dB, isolation of at least 20 dB, and a maximum VSWR of 1.25. It handles 100 W forward and 100 W reverse power, operates over a temperature range of -20 to +70°C, and uses a TAB connector. The device is housed in a rectangular package measuring 60.0 mm by 28.0 mm by 2.0 mm, with a mounting footprint designed for surface mounting. It supports dual or multi-junction configurations for higher isolation and is suited for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 136 to 174MHz - UIYBDC6060D - UIY Inc.
Shenzhen, China
Drop in Circulator 136 to 174MHz
UIYBDC6060D
Drop in Circulator 136 to 174MHz UIYBDC6060D
136 to 174MHz – Drop in Circulator

136 to 174MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC6060D
Product Name Drop in Circulator 136 to 174MHz
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 136 to 174 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 960 to 1215MHz - UIYBCI3232A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Waveguide Isolator 27 to 31GHz - UIYWI1940A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19mm x 40mm x 10mm
View Details
Coaxial RF Circulator 26.5 to 40GHz - UIYBCC1318D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Broadband Circulator Drop in 0.8 to 2.0GHz - UIYBDC7272A - UIY Inc.
Specs
Component Circulator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
View Details