UIY Inc. RF Isolator coaxial 6 to 27.5GHz UIYCI1318A

Description
6 to 27.5GHz – Coaxial Isolator
Request a Quote Datasheet
Description
6 to 27.5GHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Isolator coaxial 6 to 27.5GHz - UIYCI1318A - UIY Inc.
Shenzhen, China
RF Isolator coaxial 6 to 27.5GHz
UIYCI1318A
RF Isolator coaxial 6 to 27.5GHz UIYCI1318A
6 to 27.5GHz – Coaxial Isolator

6 to 27.5GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCI1318A
Product Name RF Isolator coaxial 6 to 27.5GHz
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
Frequency Range: 6000 to 27500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 2400 to 2500MHz - UIYWC220180A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 220mm x 180mm x 106.4mm
View Details
Broadband Circulator Coaxial 2 to 6GHz - UIYBCC3030A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz - UIYBDI10149B - UIY Inc.
Specs
Component Isolator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details
Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5031A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details