Crane Aerospace & Electronics Isolators 2750D0100-01

Description
Frequency Min (MHz) | 4,400 Frequency Max (MHz) | 5,000 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Frequency Min (MHz) | 4,400 Frequency Max (MHz) | 5,000 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2750D0100-01 is a flange mount isolator designed for microwave applications, operating from 6.500 to 8.500 GHz. It features a flange mount with connector tabs for soldering to circuit boards and uses a miniaturized design for compact assemblies. The isolator provides a minimum isolation of 17 dB, a maximum insertion loss of 0.6 dB, and a maximum VSWR of 1.30:1. It supports a continuous forward power of 1 W and a peak power of 0.01 kW, with an operating temperature range of -54°C to 85°C. The device weighs 3 grams and is rated for mill-screened environments.

Datasheet Summary
Powered by GS/AI

The 2750D0100-01 is a flange mount isolator designed for microwave applications, operating from 6.500 to 8.500 GHz. It features a flange mount with connector tabs for soldering to circuit boards and uses a miniaturized design for compact assemblies. The isolator provides a minimum isolation of 17 dB, a maximum insertion loss of 0.6 dB, and a maximum VSWR of 1.30:1. It supports a continuous forward power of 1 W and a peak power of 0.01 kW, with an operating temperature range of -54°C to 85°C. The device weighs 3 grams and is rated for mill-screened environments.

Suppliers

Company
Product
Description
Supplier Links
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Isolators
2750D0100-01
Isolators 2750D0100-01
Frequency Min (MHz) | 4,400 Frequency Max (MHz) | 5,000 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
  • Frequency Min (MHz) | 4,400
  • Frequency Max (MHz) | 5,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.5
  • Isolation (dB) Min | 17
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Isolators and RF Circulators
Product Number 2750D0100-01
Product Name Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details