UIY Inc. Broadband Isolator Coaxial Dual Junction 1.35 to 2.7GHz UIYBCI10149A

Description
1.35 to 2.7GHz – Dual Junction Coaxial Isolator
Request a Quote
Description
1.35 to 2.7GHz – Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator covering 1.35 to 2.7 GHz with an insertion loss of 1.0 dB, isolation of 36 dB, and a VSWR of 1.3, designed for forward power handling up to 100 W and reverse power up to 30 W. Available with SMA-F or N-F connectors and operating from 0 to +70 ⁰C. Mechanical dimensions include a length of 101.6 mm, width of 19.0 mm, and height of 9.5 mm, with M3 mounting holes.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator covering 1.35 to 2.7 GHz with an insertion loss of 1.0 dB, isolation of 36 dB, and a VSWR of 1.3, designed for forward power handling up to 100 W and reverse power up to 30 W. Available with SMA-F or N-F connectors and operating from 0 to +70 ⁰C. Mechanical dimensions include a length of 101.6 mm, width of 19.0 mm, and height of 9.5 mm, with M3 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial Dual Junction 1.35 to 2.7GHz - UIYBCI10149A - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial Dual Junction 1.35 to 2.7GHz
UIYBCI10149A
Broadband Isolator Coaxial Dual Junction 1.35 to 2.7GHz UIYBCI10149A
1.35 to 2.7GHz – Dual Junction Coaxial Isolator

1.35 to 2.7GHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI10149A
Product Name Broadband Isolator Coaxial Dual Junction 1.35 to 2.7GHz
Component Isolator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 700 to 2000MHz - UIYCI3434A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
500W Drop in high power Circulator 300 to 1500MHz - UIYDC5356A - UIY Inc.
Specs
Component Circulator
Package Size 53mm x 56mm x 20mm
Frequency Range: 300 to 1500 MHz
View Details
SMD Circulator 0.7 to 10GHz - UIYSC12A - UIY Inc.
Specs
Component Circulator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
Drop in Circulator 450 to 3000MHz - UIYDC2020A - UIY Inc.
Specs
Component Circulator
Package Size 20mm x 20mm x 10.6mm
Frequency Range: 450 to 3000 MHz
View Details