The NDC6060H is a drop-in circulator designed for high-power and high-isolation applications in wireless, radar, and laboratory test systems, operating across a frequency range of 20 to 400 MHz. It features insertion loss as low as 0.40 dB, isolation up to 20.0 dB, and VSWR as low as 1.20, with an average power handling capacity of 10 to 100 W and an operating temperature range of -10 to +60 °C. The device is mounted via four M4 holes with 6 mm depth and measures 60 × 60 × 25.5 mm (2.362 × 2.362 × 1.004 in).
kTB Solutions supplies broadband and high power drop-in circulators in a broad range from 10MHz to 18GHz. The average power is up to 500W. Our drop-in circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NDC6060H |
| Product Name | Drop-In Circulators |
| Component | Circulator |