UIY Inc. WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter UIYWTCWR159A

Description
WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter
Request a Quote
Description
WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR159 (BJ58) waveguide to coaxial adapter for RF applications from 4.64 to 7.05 GHz with insertion loss up to 0.2 dB, VSWR of 1.15 max, and 100 W peak power handling. Available with SMA-F or N-F connectors, operating from -55°C to +85°C. Package dimensions are 81.00 mm × 44.64 mm × 45.00 mm with a threaded mounting hole of 6.4 mm diameter. Military, space, and commercial applications supported with one year standard warranty.

Datasheet Summary
Powered by GS/AI

WR159 (BJ58) waveguide to coaxial adapter for RF applications from 4.64 to 7.05 GHz with insertion loss up to 0.2 dB, VSWR of 1.15 max, and 100 W peak power handling. Available with SMA-F or N-F connectors, operating from -55°C to +85°C. Package dimensions are 81.00 mm × 44.64 mm × 45.00 mm with a threaded mounting hole of 6.4 mm diameter. Military, space, and commercial applications supported with one year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Shenzhen, China
WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter
UIYWTCWR159A
WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter UIYWTCWR159A
WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter

WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR159A
Product Name WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter
Adapter Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
Maximum Input Power 50 dBm
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR975 (BJ9) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR975A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 750.0 to 1120.0 MHz
Maximum Input Power 50 dBm
View Details
WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR650A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 1130.0 to 1730.0 MHz
Maximum Input Power 50 dBm
View Details