Copper Mountain Technologies N-Male to SMA-Male Adapter NM-SM 50

Description
NM-SM 50 Adapter, N-Male to SMA-Male Frequency Range: DC to 18 GHz Impedance: 50 Ohm
Request a Quote
Description
NM-SM 50 Adapter, N-Male to SMA-Male Frequency Range: DC to 18 GHz Impedance: 50 Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NM-SM 50 is a 50 Ω adapter with N-type male and SMA male connectors, designed for use from DC to 18 GHz. It has a maximum insertion loss of 0.15 dB and a VSWR of 1.15 max up to 8 GHz, 1.20 max up to 12.4 GHz, and 1.30 max up to 18 GHz. The device weighs approximately 34.6 g.

Datasheet Summary
Powered by GS/AI

NM-SM 50 is a 50 Ω adapter with N-type male and SMA male connectors, designed for use from DC to 18 GHz. It has a maximum insertion loss of 0.15 dB and a VSWR of 1.15 max up to 8 GHz, 1.20 max up to 12.4 GHz, and 1.30 max up to 18 GHz. The device weighs approximately 34.6 g.

Suppliers

Company
Product
Description
Supplier Links
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Indianapolis, IN, United States
N-Male to SMA-Male Adapter
NM-SM 50
N-Male to SMA-Male Adapter NM-SM 50
NM-SM 50 Adapter, N-Male to SMA-Male Frequency Range: DC to 18 GHz Impedance: 50 Ohm
  • NM-SM 50 Adapter, N-Male to SMA-Male
  • Frequency Range: DC to 18 GHz
  • Impedance: 50 Ohm
Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category RF Adapters
Product Number NM-SM 50
Product Name N-Male to SMA-Male Adapter
Adapter Style Straight Plug-Plug
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details