Model 5030 is a male-to-female coaxial adapter for DC to 40 GHz applications, designed to connect 2.92mm and 2.40mm connectors. It features a stainless steel housing with passivated finish and beryllium copper contacts with gold plating. The adapter maintains a VSWR of 1.10 from DC to 18 GHz and 1.15 from 18 to 40 GHz, with insertion loss of 0.030 times the frequency in GHz. It operates over a temperature range of -55°C to +135°C and meets MIL-STD-348A interface standards. The construction ensures rigid mechanical integrity and consistent performance across units.
KRYTAR designs and manufactures extremely rugged RF/Microwave coaxial adapters that find uses in a wide array of wireless communications applications, test equipment, and antenna devices for both commercial and military markets.
KRYTAR Coaxial Adapters are available as In Series and Between Series with connector configurations of female-to-male, male-to-female, male-to-male, and female-to-female. Connector types include SMA, 2.92mm, 2.4mm, and 2.92mm to 2.4mm.
KRYTAR Coaxial Adapters are typically available from stock to 30 days ARO.
KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Adapters |
| Product Number | 5030 |
| Product Name | Coaxial Adapters 5030 |
| Adapter Type | Coaxial |