UIY Inc. WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR51A

Description
WR51 (BJ180) - Waveguide to Coaxial Adapter
Request a Quote Datasheet
Description
WR51 (BJ180) - Waveguide to Coaxial Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Shenzhen, China
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter
UIYWTCWR51A
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter UIYWTCWR51A
WR51 (BJ180) - Waveguide to Coaxial Adapter

WR51 (BJ180) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR51A
Product Name WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter
Adapter Connector Type SMA; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
Maximum Input Power 50 dBm
View Details
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
Maximum Input Power 46.99 dBm
View Details