Knight Optical (UK) Ltd Self centering component holder 76.0-305.0mm aperture 3xM6 screw fitting HSC0300

Description
These self centering component holders are designed to allow quick and easy, non-permanent positioning of optical parts up to 305mm diameter. Our products offer excellent repeatability and are perfect where multiple parts of varying size need to be quickly positioned and centered. Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases. Key features include: 5 different models for diameters between 0mm to 305mm High quality construction for everyday use Easy integration onto optical tables and bases To discover more about our stock self centering component holders or our extensive custom capabilities, contact our technical sales team
Description
These self centering component holders are designed to allow quick and easy, non-permanent positioning of optical parts up to 305mm diameter. Our products offer excellent repeatability and are perfect where multiple parts of varying size need to be quickly positioned and centered. Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases. Key features include: 5 different models for diameters between 0mm to 305mm High quality construction for everyday use Easy integration onto optical tables and bases To discover more about our stock self centering component holders or our extensive custom capabilities, contact our technical sales team

Suppliers

Company
Product
Description
Supplier Links
Self centering component holder 76.0-305.0mm aperture 3xM6 screw fitting - HSC0300 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Self centering component holder 76.0-305.0mm aperture 3xM6 screw fitting
HSC0300
Self centering component holder 76.0-305.0mm aperture 3xM6 screw fitting HSC0300
These self centering component holders are designed to allow quick and easy, non-permanent positioning of optical parts up to 305mm diameter. Our products offer excellent repeatability and are perfect where multiple parts of varying size need to be quickly positioned and centered. Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases. Key features include: 5 different models for diameters between 0mm to 305mm High quality construction for everyday use Easy integration onto optical tables and bases To discover more about our stock self centering component holders or our extensive custom capabilities, contact our technical sales team

These self centering component holders are designed to allow quick and easy, non-permanent positioning of optical parts up to 305mm diameter.

Our products offer excellent repeatability and are perfect where multiple parts of varying size need to be quickly positioned and centered.

Made from high quality black anodized aluminium to a sturdy design, these components are compatible with either M4 or M6 threaded posts and bases.

Key features include:

  • 5 different models for diameters between 0mm to 305mm
  • High quality construction for everyday use
  • Easy integration onto optical tables and bases

To discover more about our stock self centering component holders or our extensive custom capabilities, contact our technical sales team

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mounts
Product Number HSC0300
Product Name Self centering component holder 76.0-305.0mm aperture 3xM6 screw fitting
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
PiezoMike Linear Actuator with Kinematic Mirror Mount - N-480 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Camera Filter Mount & Ring for 25mm filters (30.5mm male thread) - HLF3005 - Knight Optical (UK) Ltd
Specs
Clear Aperture 22.1 mm (0.8701 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25 mm (0.9843 inch)
Maximum Thickness 6.5 mm (0.2559 inch)
View Details