PI (Physik Instrumente) L.P. Piezo Tip / Tilt Platform S-330

Description
Fixed Orthogonal Axes with a Common Pivot Point Up to 20 milliradian Optical Beam Deflection Up to 20 nanoradian Resolution For Mirrors up to 50 mm θ Closed-Loop Versions for Better Linearity Differential Design for Excellent Temperature Stability Zero Friction Flexure Guides Single-Moving-Platfo rm, Parallel-Kinematics Design: Equal Dynamics for all Axes, Better Linearity & Temperature Stability
Request a Quote
Description
Fixed Orthogonal Axes with a Common Pivot Point Up to 20 milliradian Optical Beam Deflection Up to 20 nanoradian Resolution For Mirrors up to 50 mm θ Closed-Loop Versions for Better Linearity Differential Design for Excellent Temperature Stability Zero Friction Flexure Guides Single-Moving-Platfo rm, Parallel-Kinematics Design: Equal Dynamics for all Axes, Better Linearity & Temperature Stability
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-330 is a piezo tip/tilt platform for precise two-axis alignment of mirrors up to 50 mm in diameter, using parallel kinematics with zero-play flexure guides and PICMA® piezo actuators for high dynamics and long-term stability. It features a common center of rotation at 6.5 mm above the platform, a steel housing with an Invar platform, and operates from -20 to 80 °C. Models in the series offer rotation ranges of 2, 5, or 10 mrad, with resonant frequencies up to 2.4 kHz unloaded and 1.6 kHz with a 25 mm mirror, resolution down to 20 nrad, and submillisecond response times. It includes integrated strain gauge sensors for closed-loop operation and is available with D-sub 37 or LEMO connectors, or without a connector. The system achieves high linearity and stability through frictionless flexure guidance and capacitive feedback, with an overall mass ranging from 200 to 700 g depending on configuration.

Datasheet Summary
Powered by GS/AI

The S-330 is a piezo tip/tilt platform for precise two-axis alignment of mirrors up to 50 mm in diameter, using parallel kinematics with zero-play flexure guides and PICMA® piezo actuators for high dynamics and long-term stability. It features a common center of rotation at 6.5 mm above the platform, a steel housing with an Invar platform, and operates from -20 to 80 °C. Models in the series offer rotation ranges of 2, 5, or 10 mrad, with resonant frequencies up to 2.4 kHz unloaded and 1.6 kHz with a 25 mm mirror, resolution down to 20 nrad, and submillisecond response times. It includes integrated strain gauge sensors for closed-loop operation and is available with D-sub 37 or LEMO connectors, or without a connector. The system achieves high linearity and stability through frictionless flexure guidance and capacitive feedback, with an overall mass ranging from 200 to 700 g depending on configuration.

Suppliers

Company
Product
Description
Supplier Links
Piezo Tip / Tilt Platform - S-330 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Piezo Tip / Tilt Platform
S-330
Piezo Tip / Tilt Platform S-330
Fixed Orthogonal Axes with a Common Pivot Point Up to 20 milliradian Optical Beam Deflection Up to 20 nanoradian Resolution For Mirrors up to 50 mm θ Closed-Loop Versions for Better Linearity Differential Design for Excellent Temperature Stability Zero Friction Flexure Guides Single-Moving-Platfo rm, Parallel-Kinematics Design: Equal Dynamics for all Axes, Better Linearity & Temperature Stability
  • Fixed Orthogonal Axes with a Common Pivot Point
  • Up to 20 milliradian Optical Beam Deflection
  • Up to 20 nanoradian Resolution
  • For Mirrors up to 50 mm θ
  • Closed-Loop Versions for Better Linearity
  • Differential Design for Excellent Temperature Stability
  • Zero Friction Flexure Guides
  • Single-Moving-Platform, Parallel-Kinematics Design: Equal Dynamics for all Axes, Better Linearity & Temperature Stability
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Optical Mounts
Product Number S-330
Product Name Piezo Tip / Tilt Platform
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Tip / Tilt Platform - S-331 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Piezo Tip / Tilt-Platform - S-340 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Large-Aperture Z-Stage and Z-Tip-Tilt Stage - S-312 - PI (Physik Instrumente) L.P.
Specs
Mount Type Interferometry, Nano positioning & Scanning
Adjustment Type Fixed
Clear Aperture 53 to 311 mm (2.09 to 12.24 inch)
View Details
Piezo Z / Tip / Tilt Scanner - S-310 – S-316 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Clear Aperture 0.0120 mm (4.72E-4 inch)
View Details