Newport MKS Prism Mount, 0.25 to 1.00 in., ±5 °, M4 9411-M

Description
The 9411-M Prism-Beamsplitter mount offers three orthogonal axes of rotation. Designed for intuitive alignment, the rotation point is located under the center of the mounting plate so that you get minimal translation during adjustments. Our novel spring clamp (simply press the post down to hold your cube) means you don't need to use messy double-stick tape or wax. M4 Thread.
Request a Quote
Description
The 9411-M Prism-Beamsplitter mount offers three orthogonal axes of rotation. Designed for intuitive alignment, the rotation point is located under the center of the mounting plate so that you get minimal translation during adjustments. Our novel spring clamp (simply press the post down to hold your cube) means you don't need to use messy double-stick tape or wax. M4 Thread.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Prism Mount, 0.25 to 1.00 in., ±5 °, M4 - 9411-M - Newport MKS
Irvine, CA, United States
Prism Mount, 0.25 to 1.00 in., ±5 °, M4
9411-M
Prism Mount, 0.25 to 1.00 in., ±5 °, M4 9411-M
The 9411-M Prism-Beamsplitter mount offers three orthogonal axes of rotation. Designed for intuitive alignment, the rotation point is located under the center of the mounting plate so that you get minimal translation during adjustments. Our novel spring clamp (simply press the post down to hold your cube) means you don't need to use messy double-stick tape or wax. M4 Thread.

The 9411-M Prism-Beamsplitter mount offers three orthogonal axes of rotation. Designed for intuitive alignment, the rotation point is located under the center of the mounting plate so that you get minimal translation during adjustments. Our novel spring clamp (simply press the post down to hold your cube) means you don't need to use messy double-stick tape or wax. M4 Thread.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9411-M
Product Name Prism Mount, 0.25 to 1.00 in., ±5 °, M4
Mount Type Prism Table
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Mirror Mount, Picomotor, Clear Edge, 2.0 in., 2-Axis, Left-handed - 8822-L - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Top Plate, Fixed Height Platform, 254 mm x 152.5 mm, M6 Thread, (10) M6 CLR. - M-290-BP - Newport MKS
Specs
Mount Type Base Plate
Rectangular Width or Elliptical Minor Axis 152 mm (6 inch)
View Details