Newport MKS Motorized Goniometer, ±45° Travel Range, Micro-step Drive, BGS80 BGS80PP

Description
The BGS80PP is not equipped with an encoder and position is attained by the number of commanded steps or micro-steps. The high output torque of the stepper motor, combined with extensive performance tests, ensures position accuracy as long as the recommended load and torque are not exceeded. The BGS80PP provide very high motion sensitivity with good linearity between commanded micro-steps and the actual motion of the stage. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360 ° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability. Stepper Motor Versions The PP and BPP mini-step drive versions are for applications that require higher speeds. For higher torque and vacuum applications, the PE and BPE full-step drive versions are recommended. Basic working principle of a stepper motor
Request a Quote
Description
The BGS80PP is not equipped with an encoder and position is attained by the number of commanded steps or micro-steps. The high output torque of the stepper motor, combined with extensive performance tests, ensures position accuracy as long as the recommended load and torque are not exceeded. The BGS80PP provide very high motion sensitivity with good linearity between commanded micro-steps and the actual motion of the stage. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360 ° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability. Stepper Motor Versions The PP and BPP mini-step drive versions are for applications that require higher speeds. For higher torque and vacuum applications, the PE and BPE full-step drive versions are recommended. Basic working principle of a stepper motor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BGS80PP is a motorized goniometric cradle offering ±45° of transverse axis rotation with a precision ground worm gear drive and single-row ball bearings with hardened tool-steel races for smooth, stable motion. It features a micro-step stepper motor with no encoder, relying on commanded steps for positioning, and includes mechanical limit switches at ±45° and an optical origin at 0°. The stage has a minimum incremental motion of 0.0002°, bi-directional repeatability of ±0.0025°, and maximum speed of 20°/s. It supports a normal centered load capacity of 60 N and radial compliance of 20 µrad/Nm, with a maximum torque of 1 Nm. The stainless steel and aluminum body is vacuum compatible up to 10⁻⁶ hPa. Dimensions are 100 mm × 100 mm × 57.5 mm, with mounting holes in a 34 mm square pattern for M4 threads. Stacking with adjacent-sized cradles allows orthogonal rotation about a common pivot.

Datasheet Summary
Powered by GS/AI

The BGS80PP is a motorized goniometric cradle offering ±45° of transverse axis rotation with a precision ground worm gear drive and single-row ball bearings with hardened tool-steel races for smooth, stable motion. It features a micro-step stepper motor with no encoder, relying on commanded steps for positioning, and includes mechanical limit switches at ±45° and an optical origin at 0°. The stage has a minimum incremental motion of 0.0002°, bi-directional repeatability of ±0.0025°, and maximum speed of 20°/s. It supports a normal centered load capacity of 60 N and radial compliance of 20 µrad/Nm, with a maximum torque of 1 Nm. The stainless steel and aluminum body is vacuum compatible up to 10⁻⁶ hPa. Dimensions are 100 mm × 100 mm × 57.5 mm, with mounting holes in a 34 mm square pattern for M4 threads. Stacking with adjacent-sized cradles allows orthogonal rotation about a common pivot.

Suppliers

Company
Product
Description
Supplier Links
Motorized Goniometer, ±45° Travel Range, Micro-step Drive, BGS80 - BGS80PP - Newport MKS
Irvine, CA, United States
Motorized Goniometer, ±45° Travel Range, Micro-step Drive, BGS80
BGS80PP
Motorized Goniometer, ±45° Travel Range, Micro-step Drive, BGS80 BGS80PP
The BGS80PP is not equipped with an encoder and position is attained by the number of commanded steps or micro-steps. The high output torque of the stepper motor, combined with extensive performance tests, ensures position accuracy as long as the recommended load and torque are not exceeded. The BGS80PP provide very high motion sensitivity with good linearity between commanded micro-steps and the actual motion of the stage. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360 ° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability. Stepper Motor Versions The PP and BPP mini-step drive versions are for applications that require higher speeds. For higher torque and vacuum applications, the PE and BPE full-step drive versions are recommended. Basic working principle of a stepper motor

The BGS80PP is not equipped with an encoder and position is attained by the number of commanded steps or micro-steps. The high output torque of the stepper motor, combined with extensive performance tests, ensures position accuracy as long as the recommended load and torque are not exceeded. The BGS80PP provide very high motion sensitivity with good linearity between commanded micro-steps and the actual motion of the stage. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360 ° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position.

Precision Multi-Axis Assemblies

BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages.


Open Rotation Platform

The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting.


Precision Worm Gear Drive

Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy.

Ball Bearings with Tool-Steel Races

Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability.

Stepper Motor Versions

The PP and BPP mini-step drive versions are for applications that require higher speeds. For higher torque and vacuum applications, the PE and BPE full-step drive versions are recommended.


Basic working principle of a stepper motor

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number BGS80PP
Product Name Motorized Goniometer, ±45° Travel Range, Micro-step Drive, BGS80
Stage Type Cradle Positioning / Goniometer
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Goniometer, ±45° Travel Range, Full-step, M6, BGM200 - M-BGM200BPE - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 112 lbs (50.98 kg)
Rotary Velocity 2 deg/sec
View Details
Motorized Rotation Stage, 160 mm, High-Torque Full-Step Drive, Folded - RV160BPE-F - Newport MKS
Specs
Load Capacity 607 lbs (275 kg)
Rotary Velocity 2 deg/sec
Torque Capacity 3.10E-4 In-lbs (3.57E-4 kg-cm)
View Details
Rotation Stage, 360° Coarse, 5° Fine, Adjustment Screw, 8-32 and 1/4-20 - 481-A-S - Newport MKS
Specs
Load Capacity 40.01 lbs (18.15 kg)
Platter 2.88 inch (73.2 mm)
View Details