Vaughan Company Chopper Centrifugal Pump

Description
The Vaughan Chopper Pump is a centrifugal pump with the unique ability of chopping all incoming solids prior to pumping. This not only protects the pump from clogging, but also provides added benefit to downstream components, processes, and the environment. All wear components are cast steel and heat treated for maximum impact and wear resistance. Combined together, these heavy duty patented components create the ultimate pump for handling severe solids. This same basic concept has been used in Vaughan's vertical wet well design for almost a half-century. Chopping is accomplished by the scissor action of the leading edges of the impeller vanes cutting against the opposing edges of the cutter bar. All solids are chopped as they enter between the cutter bar and the impeller vanes. The smaller solids are easily pumped by the centrifugal action of the impeller. Chopper Pump Features Dry suction lifts up to 22 feet Flows over 13,000 gallons per minute Hydraulic efficiencies OVER 70% Discharge sizes from 3" to 16" Heat-treated and hardened components Direct or belt-drive configurations available Over 50 years experience Non-clogging guarantee on all Chopper pumps
Request a Quote Datasheet
Description
The Vaughan Chopper Pump is a centrifugal pump with the unique ability of chopping all incoming solids prior to pumping. This not only protects the pump from clogging, but also provides added benefit to downstream components, processes, and the environment. All wear components are cast steel and heat treated for maximum impact and wear resistance. Combined together, these heavy duty patented components create the ultimate pump for handling severe solids. This same basic concept has been used in Vaughan's vertical wet well design for almost a half-century. Chopping is accomplished by the scissor action of the leading edges of the impeller vanes cutting against the opposing edges of the cutter bar. All solids are chopped as they enter between the cutter bar and the impeller vanes. The smaller solids are easily pumped by the centrifugal action of the impeller. Chopper Pump Features Dry suction lifts up to 22 feet Flows over 13,000 gallons per minute Hydraulic efficiencies OVER 70% Discharge sizes from 3" to 16" Heat-treated and hardened components Direct or belt-drive configurations available Over 50 years experience Non-clogging guarantee on all Chopper pumps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chopper Centrifugal Pump -  - Vaughan Company
Montesano, WA, United States
Chopper Centrifugal Pump
Chopper Centrifugal Pump
The Vaughan Chopper Pump is a centrifugal pump with the unique ability of chopping all incoming solids prior to pumping. This not only protects the pump from clogging, but also provides added benefit to downstream components, processes, and the environment. All wear components are cast steel and heat treated for maximum impact and wear resistance. Combined together, these heavy duty patented components create the ultimate pump for handling severe solids. This same basic concept has been used in Vaughan's vertical wet well design for almost a half-century. Chopping is accomplished by the scissor action of the leading edges of the impeller vanes cutting against the opposing edges of the cutter bar. All solids are chopped as they enter between the cutter bar and the impeller vanes. The smaller solids are easily pumped by the centrifugal action of the impeller. Chopper Pump Features Dry suction lifts up to 22 feet Flows over 13,000 gallons per minute Hydraulic efficiencies OVER 70% Discharge sizes from 3" to 16" Heat-treated and hardened components Direct or belt-drive configurations available Over 50 years experience Non-clogging guarantee on all Chopper pumps

The Vaughan Chopper Pump is a centrifugal pump with the unique ability of chopping all incoming solids prior to pumping. This not only protects the pump from clogging, but also provides added benefit to downstream components, processes, and the environment.

All wear components are cast steel and heat treated for maximum impact and wear resistance. Combined together, these heavy duty patented components create the ultimate pump for handling severe solids.

This same basic concept has been used in Vaughan's vertical wet well design for almost a half-century.

Chopping is accomplished by the scissor action of the leading edges of the impeller vanes cutting against the opposing edges of the cutter bar.

All solids are chopped as they enter between the cutter bar and the impeller vanes. The smaller solids are easily pumped by the centrifugal action of the impeller.

Chopper Pump Features

  • Dry suction lifts up to 22 feet
  • Flows over 13,000 gallons per minute
  • Hydraulic efficiencies OVER 70%
  • Discharge sizes from 3" to 16"
  • Heat-treated and hardened components
  • Direct or belt-drive configurations available
  • Over 50 years experience
  • Non-clogging guarantee on all Chopper pumps
Supplier's Site Datasheet

Technical Specifications

  Vaughan Company
Product Category Liquid Handling Pumps
Product Name Chopper Centrifugal Pump
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details