HydraCheck Inc. Pressure/Leak, Hand-Operated Pump HC-PLP

Description
This portable, compact, hand-operated pump is designed and built exclusively for pressure/leak testing of hydraulic components. Oil volume per pumping stroke is crucial in determining the amount of leakage in hydraulic components. The gauge/connector assembly is designed to plug directly into any HydraCheck® pressure/leak connector. The pressure/leak, hand-operated pump is also available without the gauge/connector assembly (model HC-HP). Features: Compact – measures 16′ x 4′ x 4′ (406 mm x 102 mm x 102 mm). Lightweight – weighs only 6 pounds (2.72 kg) (ideal for field service personnel). Pressure preset – 3000 PSI (207 bar). Unique screw off/on cylinder – permits filling in less than a minute. Extremely low leakage rates. 0-3000 PSI (207 bar) glycerin-filled pressure gauge. Pressure connector. 24′ (607 mm) hose assembly with STAUFF® Test 15 swivel nut.
Request a Quote
Description
This portable, compact, hand-operated pump is designed and built exclusively for pressure/leak testing of hydraulic components. Oil volume per pumping stroke is crucial in determining the amount of leakage in hydraulic components. The gauge/connector assembly is designed to plug directly into any HydraCheck® pressure/leak connector. The pressure/leak, hand-operated pump is also available without the gauge/connector assembly (model HC-HP). Features: Compact – measures 16′ x 4′ x 4′ (406 mm x 102 mm x 102 mm). Lightweight – weighs only 6 pounds (2.72 kg) (ideal for field service personnel). Pressure preset – 3000 PSI (207 bar). Unique screw off/on cylinder – permits filling in less than a minute. Extremely low leakage rates. 0-3000 PSI (207 bar) glycerin-filled pressure gauge. Pressure connector. 24′ (607 mm) hose assembly with STAUFF® Test 15 swivel nut.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Salt Lake City, UT, USA
Pressure/Leak, Hand-Operated Pump
HC-PLP
Pressure/Leak, Hand-Operated Pump HC-PLP
This portable, compact, hand-operated pump is designed and built exclusively for pressure/leak testing of hydraulic components. Oil volume per pumping stroke is crucial in determining the amount of leakage in hydraulic components. The gauge/connector assembly is designed to plug directly into any HydraCheck® pressure/leak connector. The pressure/leak, hand-operated pump is also available without the gauge/connector assembly (model HC-HP). Features: Compact – measures 16′ x 4′ x 4′ (406 mm x 102 mm x 102 mm). Lightweight – weighs only 6 pounds (2.72 kg) (ideal for field service personnel). Pressure preset – 3000 PSI (207 bar). Unique screw off/on cylinder – permits filling in less than a minute. Extremely low leakage rates. 0-3000 PSI (207 bar) glycerin-filled pressure gauge. Pressure connector. 24′ (607 mm) hose assembly with STAUFF® Test 15 swivel nut.

This portable, compact, hand-operated pump is designed and built exclusively for pressure/leak testing of hydraulic components. Oil volume per pumping stroke is crucial in determining the amount of leakage in hydraulic components.

The gauge/connector assembly is designed to plug directly into any HydraCheck® pressure/leak connector. The pressure/leak, hand-operated pump is also available without the gauge/connector assembly (model HC-HP).

Features:

  • Compact – measures 16″ x 4″ x 4″ (406 mm x 102 mm x 102 mm).
  • Lightweight – weighs only 6 pounds (2.72 kg) (ideal for field service personnel).
  • Pressure preset – 3000 PSI (207 bar).
  • Unique screw off/on cylinder – permits filling in less than a minute.
  • Extremely low leakage rates.
  • 0-3000 PSI (207 bar) glycerin-filled pressure gauge.
  • Pressure connector.
  • 24″ (607 mm) hose assembly with STAUFF® Test 15 swivel nut.
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Liquid Handling Pumps
Product Number HC-PLP
Product Name Pressure/Leak, Hand-Operated Pump
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details