Jergens, Inc. Shoebox Air Powered Hydraulic Pumps 61755

Description
Jergens Air Powered Hydraulic Pumps are used as a power source to activate hydraulic clamps. Shop air is introduced into the filter/regulator and converted to hydraulic pressure. The 'shoebox' pump is a low cost, compact unit used on smaller hydraulic circuits. Its small size offers the versatility of mounting on wheels (such as a workcart) and movign the pump from workstation to workstation. This pump allows independent control of multiple workstations. Features, Benefits, & Product Specifications: Available in 36:1 and 71:1 boost ratios Note(s): A ten cubic inch accumulator (Part No. 62601) is available to increase the clamping speed if needed.
Request a Quote Datasheet
Description
Jergens Air Powered Hydraulic Pumps are used as a power source to activate hydraulic clamps. Shop air is introduced into the filter/regulator and converted to hydraulic pressure. The 'shoebox' pump is a low cost, compact unit used on smaller hydraulic circuits. Its small size offers the versatility of mounting on wheels (such as a workcart) and movign the pump from workstation to workstation. This pump allows independent control of multiple workstations. Features, Benefits, & Product Specifications: Available in 36:1 and 71:1 boost ratios Note(s): A ten cubic inch accumulator (Part No. 62601) is available to increase the clamping speed if needed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Cleveland, OH, United States
Shoebox Air Powered Hydraulic Pumps
61755
Shoebox Air Powered Hydraulic Pumps 61755
Jergens Air Powered Hydraulic Pumps are used as a power source to activate hydraulic clamps. Shop air is introduced into the filter/regulator and converted to hydraulic pressure. The 'shoebox' pump is a low cost, compact unit used on smaller hydraulic circuits. Its small size offers the versatility of mounting on wheels (such as a workcart) and movign the pump from workstation to workstation. This pump allows independent control of multiple workstations. Features, Benefits, & Product Specifications: Available in 36:1 and 71:1 boost ratios Note(s): A ten cubic inch accumulator (Part No. 62601) is available to increase the clamping speed if needed.

Jergens Air Powered Hydraulic Pumps are used as a power source to activate hydraulic clamps. Shop air is introduced into the filter/regulator and converted to hydraulic pressure. The 'shoebox' pump is a low cost, compact unit used on smaller hydraulic circuits. Its small size offers the versatility of mounting on wheels (such as a workcart) and movign the pump from workstation to workstation. This pump allows independent control of multiple workstations.
Features, Benefits, & Product Specifications:

  • Available in 36:1 and 71:1 boost ratios

Note(s):
A ten cubic inch accumulator (Part No. 62601) is available to increase the clamping speed if needed.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Liquid Handling Pumps
Product Number 61755
Product Name Shoebox Air Powered Hydraulic Pumps
Pump Type Booster Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details