Jergens, Inc. Breadbox Air Powered Hydraulic Pumps 61761

Description
Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to provide high-volume output throughout the pump’s entire pressure range. Features, Benefits, & Product Specifications: Available in 20:1 and 50:1 boost ratios Note(s): A ten cubic inch accumulator (Part No. 62601) is available to increase the clamping speed if needed.
Request a Quote Datasheet
Description
Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to provide high-volume output throughout the pump’s entire pressure range. Features, Benefits, & Product Specifications: Available in 20:1 and 50:1 boost ratios Note(s): A ten cubic inch accumulator (Part No. 62601) is available to increase the clamping speed if needed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Cleveland, OH, United States
Breadbox Air Powered Hydraulic Pumps
61761
Breadbox Air Powered Hydraulic Pumps 61761
Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to provide high-volume output throughout the pump’s entire pressure range. Features, Benefits, & Product Specifications: Available in 20:1 and 50:1 boost ratios Note(s): A ten cubic inch accumulator (Part No. 62601) is available to increase the clamping speed if needed.

Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to provide high-volume output throughout the pump’s entire pressure range.
Features, Benefits, & Product Specifications:

  • Available in 20:1 and 50:1 boost ratios

Note(s):
A ten cubic inch accumulator (Part No. 62601) is available to increase the clamping speed if needed.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Liquid Handling Pumps
Product Number 61761
Product Name Breadbox Air Powered Hydraulic Pumps
Pump Type Booster Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details